MOSFET P-CH 60V 400MA S-MINI Product overview: SSM3J168F,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3J168F,LF can be used for catalog matching and distributor lookup.
Win Source Part Number: 965087-SSM3J168F,LF
Category: Discrete Semiconductor Products>Transistors
Series: U-MOSVI
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 400mA (Ta)
Rds On (Max) @ Id, Vgs: 1.9Ohm @ 100mA, 4.5V
Vgs(th) (Max) @ Id: 2V @ 1mA
Power Dissipation (Max): 1.2W (Ta)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Gate Charge (Qg) (Max) @ Vgs: 3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 82 pF @ 10 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): SSM3J168F,LFSSM3J168
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: SSM3J168FLFTR,SSM3J1
Base Product Number: SSM3J168
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
P-Channel 60V 400mA (Ta) 1.2W (Ta) Surface Mount SOT-23-3
P-Channel 60V 400mA (Ta) 1.2W (Ta) Surface Mount SOT-23-3
P-Channel 60V 400mA (Ta) 1.2W (Ta) Surface Mount SOT-23-3
MOSFET P-CH 60V 400MA S-MINI
MOSFET P-CH 60V 400MA S-MINI
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SSM3J168F,LF | 965087-SSM3J168F,LF | SSM3J168FLFTR-ND | SSM3J168F,LF | SSM3J168F,LF |
| Product Name | 60V 400MA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 1.2 milliwatts | 1200 milliwatts | 1200 milliwatts | ||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |