Win Source Part Number: 1167784-SSM3J143TU,L
Category: Discrete Semiconductor Products>Transistors
Series: U-MOSVI
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 5.5A (Ta)
Rds On (Max) @ Id, Vgs: 29.8mOhm @ 3A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 1mA
Power Dissipation (Max): 500mW (Ta)
Package / Case: 3-SMD, Flat Lead
Supplier Device Package: UFM
Gate Charge (Qg) (Max) @ Vgs: 12.8 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 840 pF @ 10 V
Vgs (Max): +6V, -8V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: SSM3J143TULFCT,SSM3J
Base Product Number: SSM3J143
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
P-Channel 20V 5.5A (Ta) 500mW (Ta) Surface Mount UFM
P-Channel 20V 5.5A (Ta) 500mW (Ta) Surface Mount UFM
P-Channel 20V 5.5A (Ta) 500mW (Ta) Surface Mount UFM
MOSFET P-CH 20V 5.5A UFM
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1167784-SSM3J143TU,LF | SSM3J143TULFTR-ND | SSM3J143TU,LF |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel |