Toshiba America Electronic Components, Inc. MOSFET Transistor SSM3J132TU

Description
X34 PB-F SMALL LOW ON RESISTANCE Product overview: SSM3J132TU from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM3J132TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
X34 PB-F SMALL LOW ON RESISTANCE Product overview: SSM3J132TU from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM3J132TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
285-SSM3J132TU
MOSFET Transistor 285-SSM3J132TU
X34 PB-F SMALL LOW ON RESISTANCE Product overview: SSM3J132TU from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM3J132TU can be used for catalog matching and distributor lookup.

X34 PB-F SMALL LOW ON RESISTANCE Product overview: SSM3J132TU from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM3J132TU can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J132TU - 192875-SSM3J132TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J132TU
192875-SSM3J132TU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J132TU 192875-SSM3J132TU
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 192875-SSM3J132TU Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Status: Active Temperature Range - Operating: 150°C Case / Package: UFM Dimension: 3-SMD, Flat Leads Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 5.4A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 33nC @ 4.5V Max Input Capacitance: 2700pF @ 10V Maximum Gate-Source Voltage: ±6V Maximum Rds On at Id,Vgs: 17 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 192875-SSM3J132TU
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Status: Active
Temperature Range - Operating: 150°C
Case / Package: UFM
Dimension: 3-SMD, Flat Leads
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 5.4A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 33nC @ 4.5V
Max Input Capacitance: 2700pF @ 10V
Maximum Gate-Source Voltage: ±6V
Maximum Rds On at Id,Vgs: 17 mOhm @ 5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-SSM3J132TU 192875-SSM3J132TU
Product Name MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3J132TU
Polarity P-Channel P-Channel; P-Channel
Unlock Full Specs
to access all available technical data