Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 192854-SSM3J01F
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: SSM3J01F
Alternative Parts (Cross-Reference): SSM3J332R(LF); SSM3J332R; SSM3J332R,LF(T; SSM3J332R(LF,J);
Introduction Date: March 27, 2003
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Trans MOSFET P-CH Si 30V 0.7A 3-Pin S-Mini / Field Effect Transistor Silicon P Channel MOS Type High Speed Switching Applications Product overview: SSM3J01F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 0.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3J01F can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 192854-SSM3J01F | 278-SSM3J01F |
| Product Name | Discrete Semiconductor Products | P-Channel 30V 0.7A MOSFET Transistor |
| Package Type | SOT3 |