TRIAC 400V 8.8A 3-Pin(3+Tab) TO-220NIS Product overview: SM2GZ47A(Q) from Toshiba Electronic Devices and Storage Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 8.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-SM2GZ47A(Q) can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005841-SM2GZ47A(Q)
Categories: Triacs
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 300-SM2GZ47A(Q) | 1005841-SM2GZ47A(Q) |
| Product Name | 400V 8.8A Triac | Triacs - SM2GZ47A(Q) |
| Standards and Certifications | RoHS | RoHS |