Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN4981,LF(CT RN4981,LF(CT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1092519-RN4981,LF(CT Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz, 200MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Active Case / Package: US6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 30 @ 10mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1092519-RN4981,LF(CT Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz, 200MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Active Case / Package: US6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 30 @ 10mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN4981,LF(CT - 1092519-RN4981,LF(CT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN4981,LF(CT
1092519-RN4981,LF(CT
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN4981,LF(CT 1092519-RN4981,LF(CT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1092519-RN4981,LF(CT Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz, 200MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Active Case / Package: US6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 30 @ 10mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1092519-RN4981,LF(CT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz, 200MHz
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: US6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 30 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1092519-RN4981,LF(CT
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN4981,LF(CT
Unlock Full Specs
to access all available technical data

Similar Products

SN74FB2033A 8-Bit TTL/BTL Registered Transceiver - SN74FB2033ARCRG3 - Texas Instruments
Specs
Logic Family TTL
Package Type QFP
Input Voltage 4.75 to 5.25 volts
View Details
Logic - Translators, Level Shifters - MC100ELT23DT - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; PECL; PECL
View Details
Translator ICs - 1899033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details