Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN4907FE,LF RN4907FE,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 122330-RN4907FE,LF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz, 200MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: ES6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 10mA, 5V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 122330-RN4907FE,LF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz, 200MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: ES6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 10mA, 5V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN4907FE,LF - 122330-RN4907FE,LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN4907FE,LF
122330-RN4907FE,LF
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN4907FE,LF 122330-RN4907FE,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 122330-RN4907FE,LF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz, 200MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: ES6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 10mA, 5V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 122330-RN4907FE,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz, 200MHz
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ES6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 122330-RN4907FE,LF
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN4907FE,LF
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1897443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Logic - Translators, Level Shifters - MC100EPT622FA - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS; ECL; PECL; LVCMOS, LVTTL
View Details