Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN4905,LF RN4905,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096456-RN4905,LF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz, 200MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: US6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 10mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096456-RN4905,LF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz, 200MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: US6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 10mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN4905,LF - 096456-RN4905,LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN4905,LF
096456-RN4905,LF
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN4905,LF 096456-RN4905,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096456-RN4905,LF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz, 200MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: US6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 10mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 096456-RN4905,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz, 200MHz
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: US6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 096456-RN4905,LF
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN4905,LF
Unlock Full Specs
to access all available technical data

Similar Products