Toshiba Electronics (UK) Ltd Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased RN2906FE,LF(CT

Description
Win Source Part Number: 974587-RN2906FE,LF(C T Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 100mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V Frequency - Transition: 200MHz Package / Case: SOT-563, SOT-666 Supplier Device Package: ES6 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 4.7kOhms Resistor - Emitter Base (R2): 47kOhms HTSUS: 8541.21.0075 Mfr: Toshiba Semiconductor and Storage Other Names: RN2906FELF(CTTR,RN29 06FE,LF(CB,RN2906FEL F(CTCT,RN2906FELF(CT DKR Base Product Number: RN2906 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 974587-RN2906FE,LF(C T Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 100mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V Frequency - Transition: 200MHz Package / Case: SOT-563, SOT-666 Supplier Device Package: ES6 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 4.7kOhms Resistor - Emitter Base (R2): 47kOhms HTSUS: 8541.21.0075 Mfr: Toshiba Semiconductor and Storage Other Names: RN2906FELF(CTTR,RN29 06FE,LF(CB,RN2906FEL F(CTCT,RN2906FELF(CT DKR Base Product Number: RN2906 RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN2906FE,LF(CT) is a pre-biased bipolar junction transistor (BJT) array designed for various applications including switching, inverter circuits, interfacing, and driver circuits. It features a dual PNP configuration with integrated bias resistors, which simplifies circuit design by reducing the number of external components needed. This product is AEC-Q101 qualified, making it suitable for automotive applications. The maximum collector-emitter voltage is rated at 50V, with a maximum collector current of 100mA and a power dissipation of 100mW. The transistor exhibits a DC current gain (hFE) of at least 80 at 10mA and 5V, and a maximum Vce saturation of 300mV at specified conditions. The device operates effectively at frequencies up to 200MHz. The RN2906FE,LF(CT) is packaged in a compact SOT-563 or SOT-666 case, with a standard packaging of 4,000 units on tape and reel. It is important to note that this product is RoHS non-compliant.

Datasheet Summary
Powered by GS/AI

The RN2906FE,LF(CT) is a pre-biased bipolar junction transistor (BJT) array designed for various applications including switching, inverter circuits, interfacing, and driver circuits. It features a dual PNP configuration with integrated bias resistors, which simplifies circuit design by reducing the number of external components needed. This product is AEC-Q101 qualified, making it suitable for automotive applications. The maximum collector-emitter voltage is rated at 50V, with a maximum collector current of 100mA and a power dissipation of 100mW. The transistor exhibits a DC current gain (hFE) of at least 80 at 10mA and 5V, and a maximum Vce saturation of 300mV at specified conditions. The device operates effectively at frequencies up to 200MHz. The RN2906FE,LF(CT) is packaged in a compact SOT-563 or SOT-666 case, with a standard packaging of 4,000 units on tape and reel. It is important to note that this product is RoHS non-compliant.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased - 974587-RN2906FE,LF(CT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased
974587-RN2906FE,LF(CT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased 974587-RN2906FE,LF(CT
Win Source Part Number: 974587-RN2906FE,LF(C T Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 100mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V Frequency - Transition: 200MHz Package / Case: SOT-563, SOT-666 Supplier Device Package: ES6 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 4.7kOhms Resistor - Emitter Base (R2): 47kOhms HTSUS: 8541.21.0075 Mfr: Toshiba Semiconductor and Storage Other Names: RN2906FELF(CTTR,RN29 06FE,LF(CB,RN2906FEL F(CTCT,RN2906FELF(CT DKR Base Product Number: RN2906 RoHS Status: RoHS non-compliant

Win Source Part Number: 974587-RN2906FE,LF(CT
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 100mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 PNP - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V
Frequency - Transition: 200MHz
Package / Case: SOT-563, SOT-666
Supplier Device Package: ES6
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 4.7kOhms
Resistor - Emitter Base (R2): 47kOhms
HTSUS: 8541.21.0075
Mfr: Toshiba Semiconductor and Storage
Other Names: RN2906FELF(CTTR,RN2906FE,LF(CB,RN2906FELF(CTCT,RN2906FELF(CTDKR
Base Product Number: RN2906
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - RN2906FELF(CTTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
RN2906FELF(CTTR-ND
Bipolar Transistor Arrays, Pre-Biased RN2906FELF(CTTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 100mW Surface Mount ES6

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 100mW Surface Mount ES6

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - RN2906FELF(CTCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
RN2906FELF(CTCT-ND
Bipolar Transistor Arrays, Pre-Biased RN2906FELF(CTCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 100mW Surface Mount ES6

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 100mW Surface Mount ES6

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - RN2906FELF(CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
RN2906FELF(CTDKR-ND
Bipolar Transistor Arrays, Pre-Biased RN2906FELF(CTDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 100mW Surface Mount ES6

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 100mW Surface Mount ES6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RN2906FE,LF(CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
RN2906FE,LF(CT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) RN2906FE,LF(CT
PNPX2 BRT Q1BSR4.7KOHM Q1BER47KO

PNPX2 BRT Q1BSR4.7KOHM Q1BER47KO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 974587-RN2906FE,LF(CT RN2906FELF(CTTR-ND RN2906FE,LF(CT
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT3 SOT-563, SOT-666
IC(max) 100 milliamps 100 milliamps
Power Gain 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
3 suppliers
25V 0.5A Bipolar Transistor - 276-BC818K16WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 500 milliamps
View Details
4 suppliers
Bipolar Transistors - 1219416 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details