Toshiba Electronics (UK) Ltd Bipolar Transistor Arrays, Pre-Biased RN2905,LF(CT

Description
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount US6
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount US6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - 264-RN2905,LF(CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
264-RN2905,LF(CT-ND
Bipolar Transistor Arrays, Pre-Biased 264-RN2905,LF(CT-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount US6

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount US6

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 264-RN2905,LF(CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
264-RN2905,LF(CTDKR-ND
Bipolar Transistor Arrays, Pre-Biased 264-RN2905,LF(CTDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount US6

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount US6

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 264-RN2905,LF(CTTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
264-RN2905,LF(CTTR-ND
Bipolar Transistor Arrays, Pre-Biased 264-RN2905,LF(CTTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount US6

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount US6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased - 1160110-RN2905,LF(CT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased
1160110-RN2905,LF(CT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased 1160110-RN2905,LF(CT
Win Source Part Number: 1160110-RN2905,LF(CT Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V Frequency - Transition: 200MHz Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: US6 Alternative Parts (Cross-Reference): RN2905LF(CT; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 2.2kOhms Resistor - Emitter Base (R2): 47kOhms HTSUS: 8541.21.0095 Mfr: Toshiba Semiconductor and Storage Other Names: RN2905T5LFTTR,RN2905 T5LFTTR-ND,RN2905LF( CTTR-ND,RN2905T5LFTD KR-ND,RN2905T5LFT,RN 2905LF(CTCT,RN2905T5 LFTDKR,RN2905LF(CT,R N2905(T5L,F,T),RN290 5 (T5L,F,T),RN2905T5LF TCT,RN2905LF(CTDKR Base Product Number: RN2905

Win Source Part Number: 1160110-RN2905,LF(CT
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 PNP - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V
Frequency - Transition: 200MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: US6
Alternative Parts (Cross-Reference): RN2905LF(CT;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 2.2kOhms
Resistor - Emitter Base (R2): 47kOhms
HTSUS: 8541.21.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: RN2905T5LFTTR,RN2905T5LFTTR-ND,RN2905LF(CTTR-ND,RN2905T5LFTDKR-ND,RN2905T5LFT,RN2905LF(CTCT,RN2905T5LFTDKR,RN2905LF(CT,RN2905(T5L,F,T),RN2905 (T5L,F,T),RN2905T5LFTCT,RN2905LF(CTDKR
Base Product Number: RN2905

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RN2905,LF(CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
RN2905,LF(CT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) RN2905,LF(CT
TRANS 2PNP PREBIAS 0.2W US6

TRANS 2PNP PREBIAS 0.2W US6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 264-RN2905,LF(CT-ND 1160110-RN2905,LF(CT RN2905,LF(CT
Product Name Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type 6-TSSOP, SC-88, SOT-363 SOT3
IC(max) 100 milliamps 100 milliamps
Power Gain 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-40QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 274920 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details