Toshiba Electronics (UK) Ltd Bipolar Transistor Arrays, Pre-Biased RN2708,LF

Description
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount USV
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount USV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - RN2708LFCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
RN2708LFCT-ND
Bipolar Transistor Arrays, Pre-Biased RN2708LFCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount USV

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount USV

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - RN2708LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
RN2708LFDKR-ND
Bipolar Transistor Arrays, Pre-Biased RN2708LFDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount USV

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount USV

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - RN2708LFTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
RN2708LFTR-ND
Bipolar Transistor Arrays, Pre-Biased RN2708LFTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount USV

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount USV

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
293-RN2708,LF
Bipolar Transistor 293-RN2708,LF
PNPX2 BRT Q1BSR10KOHM Q1BER47KOH Product overview: RN2708,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-RN2708,LF can be used for catalog matching and distributor lookup.

PNPX2 BRT Q1BSR10KOHM Q1BER47KOH Product overview: RN2708,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-RN2708,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN2708,LF - 932291-RN2708,LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN2708,LF
932291-RN2708,LF
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN2708,LF 932291-RN2708,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 932291-RN2708,LF Features: Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount USV Package: Reel - TR Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Family Name: RN2708 Categories: Discrete Semiconductor Products Case / Package: USV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.21.0075 Other Part Number: RN2708LFDKR, RN2708LFTR, RN2708LFCT, RN2708,LF(B

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 932291-RN2708,LF
Features: Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount USV
Package: Reel - TR
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Family Name: RN2708
Categories: Discrete Semiconductor Products
Case / Package: USV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.21.0075
Other Part Number: RN2708LFDKR, RN2708LFTR, RN2708LFCT, RN2708,LF(B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RN2708,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
RN2708,LF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) RN2708,LF
PNPX2 BRT Q1BSR10KOHM Q1BER47KOH

PNPX2 BRT Q1BSR10KOHM Q1BER47KOH

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number RN2708LFCT-ND 293-RN2708,LF 932291-RN2708,LF RN2708,LF
Product Name Bipolar Transistor Arrays, Pre-Biased Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN2708,LF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type 5-TSSOP, SC-70-5, SOT-353 Tape & Reel (TR) SOT3; USV USV
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data