Toshiba America Electronic Components, Inc. 0.1W Bipolar Transistor RN2707

Description
TRANS 2PNP PREBIAS 0.1W ESV Product overview: RN2707 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-RN2707 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2PNP PREBIAS 0.1W ESV Product overview: RN2707 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-RN2707 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1W Bipolar Transistor
293-RN2707
0.1W Bipolar Transistor 293-RN2707
TRANS 2PNP PREBIAS 0.1W ESV Product overview: RN2707 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-RN2707 can be used for catalog matching and distributor lookup.

TRANS 2PNP PREBIAS 0.1W ESV Product overview: RN2707 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-RN2707 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN2707 - 183805-RN2707 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN2707
183805-RN2707
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN2707 183805-RN2707
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 183805-RN2707 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: 2 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: ESV Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 80 @ 10mA, 5V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 183805-RN2707
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ESV
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 293-RN2707 183805-RN2707
Product Name 0.1W Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN2707
Polarity PNP PNP; 2 PNP - Pre-Biased (Dual)
Unlock Full Specs
to access all available technical data