Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 932289-RN2703,LF
Features: Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount USV
Package: Reel - TR
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Family Name: RN2703
Categories: Discrete Semiconductor Products
Case / Package: USV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.21.0075
Other Part Number: RN2703LFTR, RN2703LFCT, RN2703,LF(B, RN2703LFDKR
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount USV
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount USV
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount USV
PNPX2 BRT Q1BSR22KOHM Q1BER22KOH
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 932289-RN2703,LF | RN2703LFTR-ND | RN2703,LF |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN2703,LF | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP |