Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978199-RN2610
Number of Pins: 6
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Collector Emitter Voltage (VCEO): -50 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 978199-RN2610 |
| Product Name | OEM Parts - OEM Parts (O - R) - RN2610 |