Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 892016-RN2425(TE85L,
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 800 mA 200 MHz 200 mW Surface Mount S-Mini
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Family Name: RN2425
Categories: Discrete Semiconductor Products
Case / Package: S-Mini
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.21.0075
Other Part Number: RN2425(TE85LF)TR, RN2425(TE85LF)CT, RN2425(TE85LF)DKR
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 800mA 200MHz 200mW Surface Mount S-Mini
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 800mA 200MHz 200mW Surface Mount S-Mini
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 800mA 200MHz 200mW Surface Mount S-Mini
TRANS PREBIAS PNP 50V 0.8A SMINI
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 892016-RN2425(TE85L,F) | RN2425(TE85LF)CT-ND | RN2425(TE85L,F) |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2425(TE85L,F) | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP |