Toshiba Electronics (UK) Ltd Single, Pre-Biased Bipolar Transistors RN2422TE85LF

Description
TRANS PREBIAS PNP 50V 0.8A SMINI
Request a Quote Datasheet
Description
TRANS PREBIAS PNP 50V 0.8A SMINI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 264-RN2422TE85LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
264-RN2422TE85LFDKR-ND
Single, Pre-Biased Bipolar Transistors 264-RN2422TE85LFDKR-ND
TRANS PREBIAS PNP 50V 0.8A SMINI

TRANS PREBIAS PNP 50V 0.8A SMINI

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 264-RN2422TE85LFCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
264-RN2422TE85LFCT-ND
Single, Pre-Biased Bipolar Transistors 264-RN2422TE85LFCT-ND
TRANS PREBIAS PNP 50V 0.8A SMINI

TRANS PREBIAS PNP 50V 0.8A SMINI

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 264-RN2422TE85LFTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
264-RN2422TE85LFTR-ND
Single, Pre-Biased Bipolar Transistors 264-RN2422TE85LFTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 800mA 200MHz 200mW Surface Mount S-Mini

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 800mA 200MHz 200mW Surface Mount S-Mini

Buy Now Datasheet
Singapore, Singapore
50V 0.8A Bipolar Transistor
292-RN2422TE85LF
50V 0.8A Bipolar Transistor 292-RN2422TE85LF
TRANS PREBIAS PNP 50V 0.8A SMINI Product overview: RN2422TE85LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.8A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN2422TE85LF can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V 0.8A SMINI Product overview: RN2422TE85LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.8A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN2422TE85LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2422TE85LF - 1092497-RN2422TE85LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2422TE85LF
1092497-RN2422TE85LF
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2422TE85LF 1092497-RN2422TE85LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1092497-RN2422TE85LF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 2.2k Categories: Discrete Semiconductor Products Status: Active Case / Package: S-Mini Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 1mA, 50mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 65 @ 100mA, 1V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1092497-RN2422TE85LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 2.2k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: S-Mini
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 1mA, 50mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 65 @ 100mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
RN2422TE85LF
Bipolar Transistors - Pre-Biased RN2422TE85LF
Bipolar Transistors - Pre-Biased PNP 50V 0.8A TRANSISTOR LOG

Bipolar Transistors - Pre-Biased PNP 50V 0.8A TRANSISTOR LOG

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RN2422TE85LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
RN2422TE85LF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) RN2422TE85LF
TRANS PREBIAS PNP 50V 0.8A SMINI

TRANS PREBIAS PNP 50V 0.8A SMINI

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 264-RN2422TE85LFDKR-ND 292-RN2422TE85LF 1092497-RN2422TE85LF RN2422TE85LF RN2422TE85LF
Product Name Single, Pre-Biased Bipolar Transistors 50V 0.8A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2422TE85LF Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP - Pre-Biased
Unlock Full Specs
to access all available technical data