Toshiba Electronics (UK) Ltd TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2416,LF RN2416,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 932285-RN2416,LF Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 MHz 200 mW Surface Mount S-Mini Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Family Name: RN2416 Categories: Discrete Semiconductor Products Case / Package: S-Mini ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.21.0075 Other Part Number: RN2416LFTR, RN2416LFCT, RN2416LFDKR, RN2416,LF(B
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 932285-RN2416,LF Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 MHz 200 mW Surface Mount S-Mini Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Family Name: RN2416 Categories: Discrete Semiconductor Products Case / Package: S-Mini ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.21.0075 Other Part Number: RN2416LFTR, RN2416LFCT, RN2416LFDKR, RN2416,LF(B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2416,LF - 932285-RN2416,LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2416,LF
932285-RN2416,LF
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2416,LF 932285-RN2416,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 932285-RN2416,LF Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 MHz 200 mW Surface Mount S-Mini Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Family Name: RN2416 Categories: Discrete Semiconductor Products Case / Package: S-Mini ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.21.0075 Other Part Number: RN2416LFTR, RN2416LFCT, RN2416LFDKR, RN2416,LF(B

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 932285-RN2416,LF
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 MHz 200 mW Surface Mount S-Mini
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Family Name: RN2416
Categories: Discrete Semiconductor Products
Case / Package: S-Mini
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.21.0075
Other Part Number: RN2416LFTR, RN2416LFCT, RN2416LFDKR, RN2416,LF(B

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - RN2416LFCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
RN2416LFCT-ND
Single, Pre-Biased Bipolar Transistors RN2416LFCT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 200mW Surface Mount S-Mini

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 200mW Surface Mount S-Mini

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - RN2416LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
RN2416LFDKR-ND
Single, Pre-Biased Bipolar Transistors RN2416LFDKR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 200mW Surface Mount S-Mini

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 200mW Surface Mount S-Mini

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - RN2416LFTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
RN2416LFTR-ND
Single, Pre-Biased Bipolar Transistors RN2416LFTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 200mW Surface Mount S-Mini

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 200mW Surface Mount S-Mini

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RN2416,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
RN2416,LF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) RN2416,LF
TRANS PREBIAS PNP 50V 0.1A SMINI

TRANS PREBIAS PNP 50V 0.1A SMINI

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 932285-RN2416,LF RN2416LFCT-ND RN2416,LF
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2416,LF Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN/NPN general-purpose transistor - BC847DS,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
7 suppliers
Bipolar Transistors - 1220660 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23f
Number of units in IC 1
View Details
Single Bipolar Transistors - BC857BL3E6327XTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SC-101, SOT-883
View Details
4 suppliers