TRANS PREBIAS PNP 50V 0.1A SMINI
TRANS PREBIAS PNP 50V 0.1A SMINI
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 200mW Surface Mount S-Mini
TRANS PREBIAS PNP 50V 0.1A SMINI
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 264-RN2403,LFDKR-ND | RN2403,LF |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |