Toshiba Electronics (UK) Ltd TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2401,LF RN2401,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 892013-RN2401,LF Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 MHz 200 mW Surface Mount S-Mini Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Family Name: RN2401 Categories: Discrete Semiconductor Products Case / Package: S-Mini ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.21.0075
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 892013-RN2401,LF Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 MHz 200 mW Surface Mount S-Mini Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Family Name: RN2401 Categories: Discrete Semiconductor Products Case / Package: S-Mini ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.21.0075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2401,LF - 892013-RN2401,LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2401,LF
892013-RN2401,LF
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2401,LF 892013-RN2401,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 892013-RN2401,LF Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 MHz 200 mW Surface Mount S-Mini Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Family Name: RN2401 Categories: Discrete Semiconductor Products Case / Package: S-Mini ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.21.0075

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 892013-RN2401,LF
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 MHz 200 mW Surface Mount S-Mini
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Family Name: RN2401
Categories: Discrete Semiconductor Products
Case / Package: S-Mini
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.21.0075

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 264-RN2401,LFCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
264-RN2401,LFCT-ND
Single, Pre-Biased Bipolar Transistors 264-RN2401,LFCT-ND
TRANS PREBIAS PNP 50V 0.1A SMINI

TRANS PREBIAS PNP 50V 0.1A SMINI

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 264-RN2401,LFTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
264-RN2401,LFTR-ND
Single, Pre-Biased Bipolar Transistors 264-RN2401,LFTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 200mW Surface Mount S-Mini

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 200mW Surface Mount S-Mini

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 264-RN2401,LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
264-RN2401,LFDKR-ND
Single, Pre-Biased Bipolar Transistors 264-RN2401,LFDKR-ND
TRANS PREBIAS PNP 50V 0.1A SMINI

TRANS PREBIAS PNP 50V 0.1A SMINI

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RN2401,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
RN2401,LF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) RN2401,LF
TRANS PREBIAS PNP 50V 0.1A SMINI

TRANS PREBIAS PNP 50V 0.1A SMINI

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 892013-RN2401,LF 264-RN2401,LFCT-ND RN2401,LF
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2401,LF Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR555E6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
Single Bipolar Transistors - BC846BW/DG/B2,135-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 6697600 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details