TRANS PREBIAS PNP 50V 0.1A VESM
TRANS PREBIAS PNP 50V 0.1A VESM
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 150mW Surface Mount VESM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 264-RN2117MFV,L3FDKR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |