Toshiba Electronics (UK) Ltd 50V 0.08A Bipolar Transistor RN2109ACT(TPL3)

Description
TRANS PREBIAS PNP 50V 0.08A CST3 Product overview: RN2109ACT(TPL3) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.08A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.08A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN2109ACT(TPL3) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS PNP 50V 0.08A CST3 Product overview: RN2109ACT(TPL3) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.08A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.08A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN2109ACT(TPL3) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.08A Bipolar Transistor
292-RN2109ACT(TPL3)
50V 0.08A Bipolar Transistor 292-RN2109ACT(TPL3)
TRANS PREBIAS PNP 50V 0.08A CST3 Product overview: RN2109ACT(TPL3) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.08A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.08A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN2109ACT(TPL3) can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V 0.08A CST3 Product overview: RN2109ACT(TPL3) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.08A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.08A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN2109ACT(TPL3) can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2109ACT(TPL3) - 113881-RN2109ACT(TPL3) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2109ACT(TPL3)
113881-RN2109ACT(TPL3)
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2109ACT(TPL3) 113881-RN2109ACT(TPL3)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 113881-RN2109ACT(TPL 3) Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Active Case / Package: CST3 Maximum Current Collector: 80mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 250μA, 5mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 70 @ 10mA, 5V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 113881-RN2109ACT(TPL3)
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: CST3
Maximum Current Collector: 80mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 70 @ 10mA, 5V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RN2109ACT(TPL3) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
RN2109ACT(TPL3)
Discrete Semiconductor Products - Transistors - Bipolar (BJT) RN2109ACT(TPL3)
TRANS PREBIAS PNP 50V 0.08A CST3

TRANS PREBIAS PNP 50V 0.08A CST3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 292-RN2109ACT(TPL3) 113881-RN2109ACT(TPL3) RN2109ACT(TPL3)
Product Name 50V 0.08A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN2109ACT(TPL3) Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; CST3
Unlock Full Specs
to access all available technical data