Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 80mA 100mW Surface Mount CST3
TRANS PREBIAS PNP 50V 0.08A CST3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | RN2106ACT(TPL3)TR-ND | RN2106ACT(TPL3) |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |