Toshiba Electronics (UK) Ltd 0.2W Bipolar Transistor RN1902T5LFT

Description
TRANS 2NPN PREBIAS 0.2W US6 Product overview: RN1902T5LFT from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-RN1902T5LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2NPN PREBIAS 0.2W US6 Product overview: RN1902T5LFT from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-RN1902T5LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.2W Bipolar Transistor
293-RN1902T5LFT
0.2W Bipolar Transistor 293-RN1902T5LFT
TRANS 2NPN PREBIAS 0.2W US6 Product overview: RN1902T5LFT from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-RN1902T5LFT can be used for catalog matching and distributor lookup.

TRANS 2NPN PREBIAS 0.2W US6 Product overview: RN1902T5LFT from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-RN1902T5LFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased - 973326-RN1902T5LFT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased
973326-RN1902T5LFT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased 973326-RN1902T5LFT
Win Source Part Number: 973326-RN1902T5LFT Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 NPN - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 10mA, 5V Frequency - Transition: 250MHz Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: US6 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 10kOhms Resistor - Emitter Base (R2): 10kOhms HTSUS: 8541.21.0095 Mfr: Toshiba Semiconductor and Storage Other Names: RN1902T5LFTCT,RN1902 T5LFTTR,RN1902(T5L,F ,T),RN1902T5LFTDKR Base Product Number: RN1902

Win Source Part Number: 973326-RN1902T5LFT
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 NPN - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 10mA, 5V
Frequency - Transition: 250MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: US6
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 10kOhms
Resistor - Emitter Base (R2): 10kOhms
HTSUS: 8541.21.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: RN1902T5LFTCT,RN1902T5LFTTR,RN1902(T5L,F,T),RN1902T5LFTDKR
Base Product Number: RN1902

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RN1902T5LFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
RN1902T5LFT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) RN1902T5LFT
TRANS 2NPN PREBIAS 0.2W US6

TRANS 2NPN PREBIAS 0.2W US6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 293-RN1902T5LFT 973326-RN1902T5LFT RN1902T5LFT
Product Name 0.2W Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 50 volts 50 volts
Polarity NPN
Unlock Full Specs
to access all available technical data