Toshiba Electronics (UK) Ltd TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN1708,LF RN1708,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 932276-RN1708,LF Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV Package: Reel - TR Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Family Name: RN1708 Categories: Discrete Semiconductor Products Case / Package: USV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.21.0075 Other Part Number: RN1708LFDKR, RN1708,LF(B, RN1708LFTR, RN1708LFCT
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 932276-RN1708,LF Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV Package: Reel - TR Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Family Name: RN1708 Categories: Discrete Semiconductor Products Case / Package: USV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.21.0075 Other Part Number: RN1708LFDKR, RN1708,LF(B, RN1708LFTR, RN1708LFCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN1708,LF - 932276-RN1708,LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN1708,LF
932276-RN1708,LF
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN1708,LF 932276-RN1708,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 932276-RN1708,LF Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV Package: Reel - TR Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Family Name: RN1708 Categories: Discrete Semiconductor Products Case / Package: USV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.21.0075 Other Part Number: RN1708LFDKR, RN1708,LF(B, RN1708LFTR, RN1708LFCT

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 932276-RN1708,LF
Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV
Package: Reel - TR
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Family Name: RN1708
Categories: Discrete Semiconductor Products
Case / Package: USV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.21.0075
Other Part Number: RN1708LFDKR, RN1708,LF(B, RN1708LFTR, RN1708LFCT

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
293-RN1708,LF
Bipolar Transistor 293-RN1708,LF
NPNX2 BRT Q1BSR22KOHM Q1BER47KOH Product overview: RN1708,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-RN1708,LF can be used for catalog matching and distributor lookup.

NPNX2 BRT Q1BSR22KOHM Q1BER47KOH Product overview: RN1708,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-RN1708,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 264-RN1708,LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
264-RN1708,LFDKR-ND
Bipolar Transistor Arrays, Pre-Biased 264-RN1708,LFDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 264-RN1708,LFTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
264-RN1708,LFTR-ND
Bipolar Transistor Arrays, Pre-Biased 264-RN1708,LFTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 264-RN1708,LFCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
264-RN1708,LFCT-ND
Bipolar Transistor Arrays, Pre-Biased 264-RN1708,LFCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RN1708,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
RN1708,LF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) RN1708,LF
NPNX2 BRT Q1BSR22KOHM Q1BER47KOH

NPNX2 BRT Q1BSR22KOHM Q1BER47KOH

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 932276-RN1708,LF 293-RN1708,LF 264-RN1708,LFDKR-ND RN1708,LF
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN1708,LF Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type SOT3; USV Tape & Reel (TR) 5-TSSOP, SC-70-5, SOT-353
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data