Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 183651-RN1507
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMV
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
TRANS 2NPN PREBIAS 0.3W SMV Product overview: RN1507 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-RN1507 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 183651-RN1507 | 293-RN1507 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - RN1507 | 0.3W Bipolar Transistor |
| Polarity | NPN; 2 NPN - Pre-Biased (Dual) | NPN |