TRANS PREBIAS NPN 50V 0.8A SMINI
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 800mA 300MHz 200mW Surface Mount S-Mini
TRANS PREBIAS NPN 50V 0.8A SMINI
Bipolar Transistors - Pre-Biased NPN 50V 0.8A TRANSISTOR LOG
TRANS PREBIAS NPN 50V 0.8A SMINI
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 264-RN1427TE85LFDKR-ND | RN1427TE85LF | RN1427TE85LF |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |