Toshiba Electronics (UK) Ltd 50V 0.8A Bipolar Transistor RN1426TE85LF

Description
TRANS PREBIAS NPN 50V 0.8A SMINI Product overview: RN1426TE85LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.8A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN1426TE85LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 50V 0.8A SMINI Product overview: RN1426TE85LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.8A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN1426TE85LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.8A Bipolar Transistor
292-RN1426TE85LF
50V 0.8A Bipolar Transistor 292-RN1426TE85LF
TRANS PREBIAS NPN 50V 0.8A SMINI Product overview: RN1426TE85LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.8A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN1426TE85LF can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V 0.8A SMINI Product overview: RN1426TE85LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.8A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN1426TE85LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 264-RN1426TE85LFTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
264-RN1426TE85LFTR-ND
Single, Pre-Biased Bipolar Transistors 264-RN1426TE85LFTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 800mA 300MHz 200mW Surface Mount S-Mini

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 800mA 300MHz 200mW Surface Mount S-Mini

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 264-RN1426TE85LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
264-RN1426TE85LFDKR-ND
Single, Pre-Biased Bipolar Transistors 264-RN1426TE85LFDKR-ND
TRANS PREBIAS NPN 50V 0.8A SMINI

TRANS PREBIAS NPN 50V 0.8A SMINI

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 264-RN1426TE85LFCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
264-RN1426TE85LFCT-ND
Single, Pre-Biased Bipolar Transistors 264-RN1426TE85LFCT-ND
TRANS PREBIAS NPN 50V 0.8A SMINI

TRANS PREBIAS NPN 50V 0.8A SMINI

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1426TE85LF - 892007-RN1426TE85LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1426TE85LF
892007-RN1426TE85LF
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1426TE85LF 892007-RN1426TE85LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 892007-RN1426TE85LF Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 800 mA 300 MHz 200 mW Surface Mount S-Mini Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Family Name: RN1426 Categories: Discrete Semiconductor Products Case / Package: S-Mini ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.21.0075

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 892007-RN1426TE85LF
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 800 mA 300 MHz 200 mW Surface Mount S-Mini
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Family Name: RN1426
Categories: Discrete Semiconductor Products
Case / Package: S-Mini
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.21.0075

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
RN1426TE85LF
Bipolar Transistors - Pre-Biased RN1426TE85LF
Bipolar Transistors - Pre-Biased NPN 50V 0.8A TRANSISTOR LOG

Bipolar Transistors - Pre-Biased NPN 50V 0.8A TRANSISTOR LOG

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RN1426TE85LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
RN1426TE85LF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) RN1426TE85LF
TRANS PREBIAS NPN 50V 0.8A SMINI

TRANS PREBIAS NPN 50V 0.8A SMINI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 292-RN1426TE85LF 264-RN1426TE85LFTR-ND 892007-RN1426TE85LF RN1426TE85LF RN1426TE85LF
Product Name 50V 0.8A Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1426TE85LF Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; S-Mini
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 800 milliamps 800 milliamps
Unlock Full Specs
to access all available technical data