Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 183641-RN1421
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 1k
Resistor - Emitter Base (R2) (Ohms): 1k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: S-Mini
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 2mA, 50mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 60 @ 100mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Portable Devices, Consumer Electronics
TRANS PREBIAS NPN 200MW SMINI Product overview: RN1421 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-RN1421 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 183641-RN1421 | 293-RN1421 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1421 | 200MW Bipolar Transistor |
| Polarity | NPN; NPN - Pre-Biased | NPN |