RN1411T5LFT is a silicon NPN epitaxial transistor with built-in bias resistors for switching, inverter, interface, and driver circuit applications. It is packaged in a JEDEC TO-236MOD (JEITA SC-59) case, weighing 12 mg. The device has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a power dissipation of 200 mW. The input resistor R1 is specified between 7 kΩ and 13 kΩ. It meets the absolute maximum junction temperature of 150 °C and storage temperature range of −55 to 125 °C. The transistor is qualified to AEC-Q200 and is RoHS compliant. Its DC current gain ranges from 120 to 700 at IC = 1 mA and VCE = 5 V, with a collector-emitter saturation voltage of up to 0.3 V under specified conditions. The transition frequency is 250 MHz.
Bipolar Transistors - Pre-Biased NPN 50V 0.1A TRANSISTOR LOG
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | RN1411T5LFT |
| Product Name | Bipolar Transistors - Pre-Biased |