RN1404T5LFT is a silicon NPN transistor with built-in bias resistors, designed for switching, inverter, interface, and driver circuits. It shares the same specifications as the RN1401 to RN1406 series, including a collector-emitter voltage of 50 V, a collector current of 100 mA, and a collector power dissipation of 200 mW. The device has an input resistor R1 of 47 kΩ and R2 of 47 kΩ. It is packaged in a JEDEC TO-236MOD (SC-59) case with a weight of 0.012 g. The junction temperature rating is 150 °C, and the storage temperature ranges from −55 to 150 °C. The part is not intended for use in applications requiring extraordinarily high reliability or safety, such as medical, automotive, or aerospace systems.
Bipolar Transistors - Pre-Biased NPN 50V 0.1A TRANSISTOR LOG
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | RN1404T5LFT |
| Product Name | Bipolar Transistors - Pre-Biased |