Toshiba America Electronic Components, Inc. TRANSISTORS - RF Transistors (BJT) - RN1401T5LFT RN1401T5LFT

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088707-RN1401T5LFT Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: NPN Number of Pins: 3 Categories: RF Transistors(BJT) Case / Package: TO-236-3 Alternative Parts (Cross-Reference): RN1401T5LFTRN1401(T5 L,F,T); Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 200 mW Collector Emitter Breakdown Voltage: 50 V Collector Emitter Voltage (VCEO): 50 V Max Collector Current: 100 mA Transition Frequency: 250 MHz
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088707-RN1401T5LFT Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: NPN Number of Pins: 3 Categories: RF Transistors(BJT) Case / Package: TO-236-3 Alternative Parts (Cross-Reference): RN1401T5LFTRN1401(T5 L,F,T); Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 200 mW Collector Emitter Breakdown Voltage: 50 V Collector Emitter Voltage (VCEO): 50 V Max Collector Current: 100 mA Transition Frequency: 250 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - RN1401T5LFT - 1088707-RN1401T5LFT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - RN1401T5LFT
1088707-RN1401T5LFT
TRANSISTORS - RF Transistors (BJT) - RN1401T5LFT 1088707-RN1401T5LFT
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088707-RN1401T5LFT Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: NPN Number of Pins: 3 Categories: RF Transistors(BJT) Case / Package: TO-236-3 Alternative Parts (Cross-Reference): RN1401T5LFTRN1401(T5 L,F,T); Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 200 mW Collector Emitter Breakdown Voltage: 50 V Collector Emitter Voltage (VCEO): 50 V Max Collector Current: 100 mA Transition Frequency: 250 MHz

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088707-RN1401T5LFT
Packaging: Tape and Reel
Mounting: SMD (SMT)
Polarity: NPN
Number of Pins: 3
Categories: RF Transistors(BJT)
Case / Package: TO-236-3
Alternative Parts (Cross-Reference): RN1401T5LFTRN1401(T5L,F,T);
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 200 mW
Collector Emitter Breakdown Voltage: 50 V
Collector Emitter Voltage (VCEO): 50 V
Max Collector Current: 100 mA
Transition Frequency: 250 MHz

Buy Now
Singapore, Singapore
50V 100mA Bipolar Transistor
283-RN1401T5LFT
50V 100mA Bipolar Transistor 283-RN1401T5LFT
Trans Digital BJT NPN 50V 100mA 3-Pin S-Mini T/R Product overview: RN1401T5LFT from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-RN1401T5LFT can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN 50V 100mA 3-Pin S-Mini T/R Product overview: RN1401T5LFT from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-RN1401T5LFT can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
RN1401T5LFT
Bipolar Transistors - Pre-Biased RN1401T5LFT
Bipolar Transistors - Pre-Biased NPN 50V 0.1A TRANSISTOR LOG

Bipolar Transistors - Pre-Biased NPN 50V 0.1A TRANSISTOR LOG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1088707-RN1401T5LFT 283-RN1401T5LFT RN1401T5LFT
Product Name TRANSISTORS - RF Transistors (BJT) - RN1401T5LFT 50V 100mA Bipolar Transistor Bipolar Transistors - Pre-Biased
Polarity NPN; NPN NPN
Package Type SOT3; TO-236-3 Tape and Reel
Packing Method Tape Reel; Tape and Reel Tape and Reel
VCEO 50 volts 50 volts
PD 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

50V SOT23 Bipolar Transistor - 292-BCR583E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 500000 milliamps
View Details
5 suppliers
80 V, 1 A NPN medium power transistors - BC56PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Bipolar Transistors - 6697593P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details