TRANS PREBIAS NPN 50V 0.1A SC70
TRANS PREBIAS NPN 50V 0.1A SC70
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 100mW Surface Mount SC-70
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 835622-RN1311,LF
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
TRANS PREBIAS NPN 50V 0.1A SC70 Product overview: RN1311,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN1311,LF can be used for catalog matching and distributor lookup.
TRANS PREBIAS NPN 50V 0.1A SC70
120@1mA,5V 1 NPN - Pre Biased 100mW 100mA 50V 100nA USM(SC-70-3) Digital Transistors ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 264-RN1311,LFCT-ND | 835622-RN1311,LF | 292-RN1311,LF | RN1311,LF | RN1311,LF |
| Product Name | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1311,LF | 50V 0.1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Digital Transistors |
| Polarity | NPN | NPN |