Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1117MFV RN1117MFV

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 062558-RN1117MFV Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Active Case / Package: VESM Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 5mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 30 @ 10mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 062558-RN1117MFV Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Active Case / Package: VESM Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 5mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 30 @ 10mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1117MFV - 062558-RN1117MFV - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1117MFV
062558-RN1117MFV
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1117MFV 062558-RN1117MFV
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 062558-RN1117MFV Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Active Case / Package: VESM Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 5mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 30 @ 10mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 062558-RN1117MFV
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: VESM
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 30 @ 10mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2045-RN1117MFV
Bipolar Transistor 2045-RN1117MFV
Digital Transistors Product overview: RN1117MFV from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2045-RN1117MFV can be used for catalog matching and distributor lookup.

Digital Transistors Product overview: RN1117MFV from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2045-RN1117MFV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistors - RN1117MFV - ODG (Origin Data Global)
Shenzhen, China
Transistors
RN1117MFV
Transistors RN1117MFV
Bipolar Transistors - Pre-Biased

Bipolar Transistors - Pre-Biased

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
RN1117MFV
Bipolar Transistors - Pre-Biased RN1117MFV
Bipolar Transistors - Pre-Biased

Bipolar Transistors - Pre-Biased

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 062558-RN1117MFV 2045-RN1117MFV RN1117MFV RN1117MFV
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1117MFV Bipolar Transistor Transistors Bipolar Transistors - Pre-Biased
Polarity NPN; NPN - Pre-Biased
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC850BE6327HTSA1 - 104261-BC850BE6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT23; PG-SOT23-3
View Details
5 suppliers
Bipolar Transistors - 1219952 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details