Toshiba Electronics (UK) Ltd Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased RN1104T5LFT

Description
Win Source Part Number: 1115132-RN1104T5LFT Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 100 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V Frequency - Transition: 250 MHz Package / Case: SC-75, SOT-416 Supplier Device Package: SSM Alternative Parts (Cross-Reference): RN1104(T5LFT); ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 47 kOhms Resistor - Emitter Base (R2): 47 kOhms HTSUS: 8541.21.0075 Mfr: Toshiba Semiconductor and Storage Other Names: RN1104T5LFTCT,RN1104 T5LFTDKR,RN1104(T5L, F,T),RN1104T5LFTTR,R N1104T5LFT-ND Base Product Number: RN1104
Request a Quote Datasheet
Description
Win Source Part Number: 1115132-RN1104T5LFT Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 100 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V Frequency - Transition: 250 MHz Package / Case: SC-75, SOT-416 Supplier Device Package: SSM Alternative Parts (Cross-Reference): RN1104(T5LFT); ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 47 kOhms Resistor - Emitter Base (R2): 47 kOhms HTSUS: 8541.21.0075 Mfr: Toshiba Semiconductor and Storage Other Names: RN1104T5LFTCT,RN1104 T5LFTDKR,RN1104(T5L, F,T),RN1104T5LFTTR,R N1104T5LFT-ND Base Product Number: RN1104
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1115132-RN1104T5LFT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
1115132-RN1104T5LFT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 1115132-RN1104T5LFT
Win Source Part Number: 1115132-RN1104T5LFT Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 100 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V Frequency - Transition: 250 MHz Package / Case: SC-75, SOT-416 Supplier Device Package: SSM Alternative Parts (Cross-Reference): RN1104(T5LFT); ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 47 kOhms Resistor - Emitter Base (R2): 47 kOhms HTSUS: 8541.21.0075 Mfr: Toshiba Semiconductor and Storage Other Names: RN1104T5LFTCT,RN1104 T5LFTDKR,RN1104(T5L, F,T),RN1104T5LFTTR,R N1104T5LFT-ND Base Product Number: RN1104

Win Source Part Number: 1115132-RN1104T5LFT
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 100 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V
Frequency - Transition: 250 MHz
Package / Case: SC-75, SOT-416
Supplier Device Package: SSM
Alternative Parts (Cross-Reference): RN1104(T5LFT);
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 47 kOhms
Resistor - Emitter Base (R2): 47 kOhms
HTSUS: 8541.21.0075
Mfr: Toshiba Semiconductor and Storage
Other Names: RN1104T5LFTCT,RN1104T5LFTDKR,RN1104(T5L,F,T),RN1104T5LFTTR,RN1104T5LFT-ND
Base Product Number: RN1104

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - RN1104T5LFTCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
RN1104T5LFTCT-ND
Single, Pre-Biased Bipolar Transistors RN1104T5LFTCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 100mW Surface Mount SSM

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 100mW Surface Mount SSM

Buy Now Datasheet
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-RN1104T5LFT
50V 0.1A Bipolar Transistor 292-RN1104T5LFT
TRANS PREBIAS NPN 50V 0.1A SSM Product overview: RN1104T5LFT from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN1104T5LFT can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V 0.1A SSM Product overview: RN1104T5LFT from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-RN1104T5LFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RN1104T5LFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
RN1104T5LFT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) RN1104T5LFT
TRANS PREBIAS NPN 50V 0.1A SSM

TRANS PREBIAS NPN 50V 0.1A SSM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1115132-RN1104T5LFT RN1104T5LFTCT-ND 292-RN1104T5LFT RN1104T5LFT
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Single, Pre-Biased Bipolar Transistors 50V 0.1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT3 SC-75, SOT-416 Tape & Reel (TR) SC-75, SOT-416
IC(max) 100 milliamps 100 milliamps
Power Gain 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCR108WH6433 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 100 milliamps
VCEO 50 volts
View Details
Bipolar Transistors - 1219941 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details