Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 102138-RN1102CT(TPL3
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CST3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 150mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 60 @ 10mA, 5V
Maximum Power Dissipation: 50mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
TRANS PREBIAS NPN 0.05W CST3 Product overview: RN1102CT(TPL3) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-RN1102CT(TPL3) can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 102138-RN1102CT(TPL3) | 293-RN1102CT(TPL3) |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - RN1102CT(TPL3) | 0.05W Bipolar Transistor |
| Polarity | NPN; NPN - Pre-Biased | NPN |