Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980583-MT4S03BU(TE85
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Trans GP BJT NPN 5V 0.04A 4-Pin SOT-343 Emboss T/R Product overview: MT4S03BU(TE85LF) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.04A. Search-friendly keywords include transistor, BJT, switching, amplification, 5V, 0.04A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MT4S03BU(TE85LF)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 980583-MT4S03BU(TE85LF) | 283-MT4S03BU(TE85LF) |
| Product Name | TRANSISTORS - RF Transistors (BJT) - MT4S03BU(TE85LF) | 5V 0.04A Bipolar Transistor |
| Package Type | SOT3 |