Toshiba America Electronic Components, Inc. TRANSISTORS - RF Transistors (BJT) - MT3S111P MT3S111P

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 244830-MT3S111P Family Name: MT3S111P Alternative Parts (Cross-Reference): 2SC5631-E; 2SC5631JR; 2SC5631; 2SC5631JR-E ; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 244830-MT3S111P Family Name: MT3S111P Alternative Parts (Cross-Reference): 2SC5631-E; 2SC5631JR; 2SC5631; 2SC5631JR-E ; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - MT3S111P - 244830-MT3S111P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MT3S111P
244830-MT3S111P
TRANSISTORS - RF Transistors (BJT) - MT3S111P 244830-MT3S111P
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 244830-MT3S111P Family Name: MT3S111P Alternative Parts (Cross-Reference): 2SC5631-E; 2SC5631JR; 2SC5631; 2SC5631JR-E ; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 244830-MT3S111P
Family Name: MT3S111P
Alternative Parts (Cross-Reference): 2SC5631-E; 2SC5631JR; 2SC5631; 2SC5631JR-E ;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
6V 0.1A 300mW Bipolar Transistor
283-MT3S111P
6V 0.1A 300mW Bipolar Transistor 283-MT3S111P
Trans RF BJT NPN 6V 0.1A 300mW 4-Pin(3+Tab) PW-Mini / VHF-UHF Low-Noise, Low-Distortion Amplifier Applications Product overview: MT3S111P from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 0.1A, 300mW. Search-friendly keywords include transistor, BJT, switching, amplification, 6V, 0.1A, 300mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MT3S111P can be used for catalog matching and distributor lookup.

Trans RF BJT NPN 6V 0.1A 300mW 4-Pin(3+Tab) PW-Mini / VHF-UHF Low-Noise, Low-Distortion Amplifier Applications Product overview: MT3S111P from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 0.1A, 300mW. Search-friendly keywords include transistor, BJT, switching, amplification, 6V, 0.1A, 300mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MT3S111P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 244830-MT3S111P 283-MT3S111P
Product Name TRANSISTORS - RF Transistors (BJT) - MT3S111P 6V 0.1A 300mW Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data