The MQ01ACF032 is a 320 GB, 2.5-inch, 7 mm thin HDD designed for laptops and ultrathin notebooks, operating at 7,278 rpm with a SATA 3.0 interface up to 6.0 Gbit/s. It consumes 2.1 W typically during read/write operations and 0.8 W in low-power idle mode, with an acoustics level of 23 dB idle and 24 dB during seek. The drive features Advanced Format 512e, native command queuing, and SMART health monitoring. It measures 100.45 mm in length, 69.85 ± 0.25 mm in width, and 7.0 mm in height, weighing no more than 92 g. The operating temperature range is 5 °C to 55 °C, with non-operating temperatures from -40 °C to 65 °C. The product is RoHS compatible, halogen free, and antimony free.
320GB 2.5" SATA III 5V 7.2K RPM Product overview: MQ01ACF032 from Toshiba Electronic Devices and Storage Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320GB, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 320GB, 5V, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-MQ01ACF032 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 503-MQ01ACF032 |
| Product Name | 320GB 5V Memory IC and Storage Component |
| Operating Temperature | 5 to 55 C (41 to 131 F) |