Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026957-MQ01ABD032
Interface: SATA
Resistance: 5.4 kΩ
RPM: 5400 RPM
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1026957-MQ01ABD032 |
| Product Name | OEM Parts - OEM Parts (M - N) - MQ01ABD032 |