The MP4411 is a silicon N-channel MOSFET module containing four integrated devices in a SIP-12 package, designed for high-power switching applications such as printer head pin drivers, pulse motor drivers, and solenoid drivers. It supports a maximum drain-source voltage of 100 V, a continuous drain current of 3 A per device, and a total power dissipation of 28 W at Tc = 25°C. Typical drain-source ON resistance is 0.28 Ω at VGS = 10 V and ID = 2 A, with a gate threshold voltage of 0.8 to 2.0 V. Thermal resistance from channel to case is 4.46 °C/W for four-device operation. The module is rated for channel temperatures up to 150 °C and storage temperatures from −55 to 150 °C. Single-pulse avalanche energy is 140 mJ. It is electrostatic-sensit
TOSHIBA Power MOS FET Module Silicon N Channel MOS Type (Four L2-PIE-MOSV in One) Product overview: MP4411 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Board Mount AC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 923-MP4411 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 923-MP4411 |
| Product Name | N-Channel MOSFET Transistor |