Toshiba Corporation Transistor MG500Q1US11

Description
DISCONTINUED BY MANUFACTURER, POWER MODULE, IGBT, GTR MODULE, SILICON, N CHANNEL, 500 AMP, 1200V, SINGLE WITH BUILT-IN DIODE, FALL TIME-MAX (TF): 1000.0 NS, JESD-30 CODE: R-PUFM-X4. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER MODULE, IGBT, GTR MODULE, SILICON, N CHANNEL, 500 AMP, 1200V, SINGLE WITH BUILT-IN DIODE, FALL TIME-MAX (TF): 1000.0 NS, JESD-30 CODE: R-PUFM-X4. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 12539636 - Radwell International
Willingboro, NJ, United States
Transistor
12539636
Transistor 12539636
DISCONTINUED BY MANUFACTURER, POWER MODULE, IGBT, GTR MODULE, SILICON, N CHANNEL, 500 AMP, 1200V, SINGLE WITH BUILT-IN DIODE, FALL TIME-MAX (TF): 1000.0 NS, JESD-30 CODE: R-PUFM-X4. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER MODULE, IGBT, GTR MODULE, SILICON, N CHANNEL, 500 AMP, 1200V, SINGLE WITH BUILT-IN DIODE, FALL TIME-MAX (TF): 1000.0 NS, JESD-30 CODE: R-PUFM-X4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 12539636
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details