The MG08SDP400E is a 4 TB enterprise capacity 7200 rpm HDD with SAS-3 interface and Self-Encrypting Drive (SED) functionality, housed in a 3.5-inch form factor. It supports 512e sector technology, has a 256 MiB buffer, and operates with a maximum sustained data transfer rate of 248 MiB/s. The drive is rated for 550 TB per year workload, consumes 8.16 W during active read/write operations, and produces 31 dB of acoustic noise at idle. It operates within an ambient temperature range of 5 °C to 55 °C and is designed for 24/7 enterprise storage systems. Operating voltage is 12 V ± 10% and 5 V with a +10% / -7% tolerance. The drive meets reliability standards of 2,000,000 hours MTTF and a 0.44% AFR, with a non-recoverable error rate of 1 per 10^16 bits read.
MG08 4TB Product overview: MG08SDP400E from Toshiba Electronic Devices and Storage Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-MG08SDP400E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 503-MG08SDP400E |
| Product Name | Memory IC and Storage Component |
| Memory Category | Magnetic Disk (HDD) |