The MG08SDA400A is a 4 TB enterprise capacity hard disk drive with a 3.5-inch form factor and 26.1 mm height, featuring a SAS-3 interface operating at 12.0, 6.0, 3.0, or 1.5 Gbit/s, a 7200 rpm rotation speed, and a 256 MiB buffer. It uses a 4Kn sector format and supports a maximum sustained data transfer rate of 243 MiB/s. Power consumption is 8.16 W for active read/write and 4.50 W for idle. The drive is rated for a 550 TB/year workload, has an MTTF of 2,000,000 hours, and operates within an ambient temperature range of 5 °C to 55 °C. It meets the industry-standard 3.5-inch form factor for enterprise storage systems.
MG08 4TB Product overview: MG08SDA400A from Toshiba Electronic Devices and Storage Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-MG08SDA400A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 503-MG08SDA400A |
| Product Name | Memory IC and Storage Component |
| Memory Category | Magnetic Disk (HDD) |