The MG08SCA16TA is a 16TB enterprise capacity HDD using conventional magnetic recording (CMR) with a 7200 rpm spindle speed and a 3.5-inch form factor measuring 147.0 mm in length, 101.85 mm in width, and 26.1 mm in height. It features a 512 MiB buffer, a 12.0 Gbit/s SAS interface, and a rated annual workload of 550 TB. The drive is helium-sealed with a 9-disk design, supports 512e sector emulation, and operates within an ambient temperature range of 5 °C to 55 °C. It has a maximum power consumption of 8.12 W during random 4KB write operations and a mean time to failure (MTTF) of 2,500,000 hours with an annualized failure rate (AFR) of 0.35%.
MG08 16TB Product overview: MG08SCA16TA from Toshiba Electronic Devices and Storage Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-MG08SCA16TA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 503-MG08SCA16TA |
| Product Name | Memory IC and Storage Component |
| Memory Category | Magnetic Disk (HDD) |