The MG07ACP14TE is a 14 TB enterprise capacity SATA HDD with a 3.5-inch form factor, 7,200 rpm spindle speed, and a SATA 6.0 Gbit/s interface. It features a helium-sealed 9-disk design for improved power efficiency and a 512e logical block format with self-encrypting drive (SED) functionality. The drive supports a workload rating of 550 TB/year, has a maximum sustained data transfer rate of 248 MiB/s, and operates within a temperature range of 5 °C to 55 °C. It includes a 256 MiB buffer and consumes 8.09 W typ. under 4KB Q1 random read/write load. The drive is rated for 2,500,000 hours MTTF and 0.35% AFR.
MG07 14TB Product overview: MG07ACP14TE from Toshiba Electronic Devices and Storage Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-MG07ACP14TE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 503-MG07ACP14TE |
| Product Name | Memory IC and Storage Component |
| Memory Category | Magnetic Disk (HDD) |