The MG07ACA14TE is a 3.5-inch enterprise capacity SATA hard disk drive with 14 TB of formatted capacity and a 7,200 rpm rotation speed. It features a helium-sealed 9-disk design for reduced power consumption and improved energy efficiency, with a 256 MiB buffer and a maximum sustained data transfer rate of 248 MiB/s. The drive operates on a 12 V ± 10% and 5 V +10% / -7% power supply, consumes 8.09 W typ. under 4KB Q1 random read/write conditions, and has an idle acoustic level of 20 dB typ. It supports a 550 TB/year workload rating, operates in ambient temperatures from 5 °C to 55 °C, and is rated for 2,500,000 hours MTTF. Dimensions are 147.0 mm max length, 101.85 mm max width, and 26.1 mm max height, with a maximum weight of 720 g.
Hard Disk Drives - HDD 3.5", 14TB, 7.2K RPM, SATA, 6Gbps, 512e Product overview: MG07ACA14TE from Toshiba Electronic Devices and Storage Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-MG07ACA14TE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 503-MG07ACA14TE |
| Product Name | Memory IC and Storage Component |
| Package Type | Bulk |