The MG04SCA20EA is a 2 TB enterprise hard disk drive in a 3.5-inch, 26.1 mm height form factor with a 7,200 rpm spindle speed and dual-port 12.0 Gbit/s SAS interface. It uses 512e Advanced Format, has a 128 MiB buffer, and sustains a 205 MiB/s data transfer rate. The drive supports a 550 TB/year workload rating and includes Persistent Write Cache for power-loss data protection. It consumes 11.8 W maximum during read/write and 6.1 W in low-power idle mode. Rated for 24x7 operation, it has an MTTF of 1,400,000 hours and a non-recoverable error rate of 10 errors per 10^16 bits read. RoHS compatible, it operates from 5 °C to 55 °C and weighs 720 g maximum.
TOMCAT-R 2TB Product overview: MG04SCA20EA from Toshiba Electronic Devices and Storage Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-MG04SCA20EA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 503-MG04SCA20EA |
| Product Name | Memory IC and Storage Component |
| Memory Category | Magnetic Disk (HDD) |