Toshiba America, Inc. Memory Cards

Description
Keeping you moving. It's what we do. Capture, save and share your photos, music, video, and other digital files with Toshiba High performance quality and excellent reliability Various capacities available Micro SD Cards Works with SDHC-compatible devices such as mobile phones, digital cameras and camcorders Includes microSD to SD adapter to easily transfer music, photos, and files between the microSD card and other devices using a standard SD or SDHC card Built-in write-protect switch prevents accidental overwrites (on included SD adapter) SD Cards Works with SDHC-compatible devices such as mobile phones, digital cameras and camcorders Built-in write-protect switch prevents accidental data overwrites Plug and play with no software to install Compact Flash Cards Ideal for continuous burst-mode shooting Solid construction to help protect against shock and vibration Airport X-ray-friendly (ISO 7816-1 Compliant)
Description
Keeping you moving. It's what we do. Capture, save and share your photos, music, video, and other digital files with Toshiba High performance quality and excellent reliability Various capacities available Micro SD Cards Works with SDHC-compatible devices such as mobile phones, digital cameras and camcorders Includes microSD to SD adapter to easily transfer music, photos, and files between the microSD card and other devices using a standard SD or SDHC card Built-in write-protect switch prevents accidental overwrites (on included SD adapter) SD Cards Works with SDHC-compatible devices such as mobile phones, digital cameras and camcorders Built-in write-protect switch prevents accidental data overwrites Plug and play with no software to install Compact Flash Cards Ideal for continuous burst-mode shooting Solid construction to help protect against shock and vibration Airport X-ray-friendly (ISO 7816-1 Compliant)

Suppliers

Company
Product
Description
Supplier Links
Memory Cards -  - Toshiba America, Inc.
New York, NY, USA
Memory Cards
Memory Cards
Keeping you moving. It's what we do. Capture, save and share your photos, music, video, and other digital files with Toshiba High performance quality and excellent reliability Various capacities available Micro SD Cards Works with SDHC-compatible devices such as mobile phones, digital cameras and camcorders Includes microSD to SD adapter to easily transfer music, photos, and files between the microSD card and other devices using a standard SD or SDHC card Built-in write-protect switch prevents accidental overwrites (on included SD adapter) SD Cards Works with SDHC-compatible devices such as mobile phones, digital cameras and camcorders Built-in write-protect switch prevents accidental data overwrites Plug and play with no software to install Compact Flash Cards Ideal for continuous burst-mode shooting Solid construction to help protect against shock and vibration Airport X-ray-friendly (ISO 7816-1 Compliant)

Keeping you moving. It's what we do.

  • Capture, save and share your photos, music, video, and other digital files with Toshiba
  • High performance quality and excellent reliability
  • Various capacities available

Micro SD Cards

  • Works with SDHC-compatible devices such as mobile phones, digital cameras and camcorders
  • Includes microSD to SD adapter to easily transfer music, photos, and files between the microSD card and other devices using a standard SD or SDHC card
  • Built-in write-protect switch prevents accidental overwrites (on included SD adapter)

SD Cards

  • Works with SDHC-compatible devices such as mobile phones, digital cameras and camcorders
  • Built-in write-protect switch prevents accidental data overwrites
  • Plug and play with no software to install

Compact Flash Cards

  • Ideal for continuous burst-mode shooting
  • Solid construction to help protect against shock and vibration
  • Airport X-ray-friendly (ISO 7816-1 Compliant)
Supplier's Site

Technical Specifications

  Toshiba America, Inc.
Product Category Flash Memory Cards
Product Name Memory Cards
Memory Type SD™; MicroSD™; CompactFlash®
Unlock Full Specs
to access all available technical data

Similar Products

Industrial CFast Card, F-66, 30 GB, PSLC Flash, -40°C to +85°C - SFCA030GH3AA2TO-I-LB-22P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 30 GB
Transfer Speed 520 MB/sec
View Details
3 suppliers
USB Sticks - 1805878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type USB
Standards and Certifications RoHS
View Details
Memory card - 758-879/000-3102 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers