Toshiba America Electronic Components, Inc. N-Channel 120V 42A MOSFET Transistor K42A12N1

Description
N-Channel 120V 42A TO-220SIS Power MOSFET Product overview: K42A12N1 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 42A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-K42A12N1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
N-Channel 120V 42A TO-220SIS Power MOSFET Product overview: K42A12N1 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 42A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-K42A12N1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 120V 42A MOSFET Transistor
285-K42A12N1
N-Channel 120V 42A MOSFET Transistor 285-K42A12N1
N-Channel 120V 42A TO-220SIS Power MOSFET Product overview: K42A12N1 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 42A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-K42A12N1 can be used for catalog matching and distributor lookup.

N-Channel 120V 42A TO-220SIS Power MOSFET Product overview: K42A12N1 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 42A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-K42A12N1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - K42A12N1 - 724226-K42A12N1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - K42A12N1
724226-K42A12N1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - K42A12N1 724226-K42A12N1
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 724226-K42A12N1 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220F Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 724226-K42A12N1
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: TO-220F
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-K42A12N1 724226-K42A12N1
Product Name N-Channel 120V 42A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - K42A12N1
Unlock Full Specs
to access all available technical data

Similar Products

CSD19506KCS 80V, N-Channel NexFET™ Power MOSFET - CSD19506KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 236000 milliamps
View Details
9 suppliers
N-channel 40 V, 12 mΩ standard level MOSFET in LFPAK56 - BUK7Y12-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 52000 milliamps
View Details
8 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers