Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 205794-K16J60W
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
FET Feature: Super Junction
Polarity: N-Channel
Power Dissipation (Max): 130W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P(N)
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 15.8A (Ta)
Gate-Source Threshold Voltage: 3.7V @ 790μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1350pF @ 300V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 190 mOhm @ 7.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
MOSFET N CH 600V 15.8A TO-3P(N) Product overview: K16J60W from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 15.8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-K16J60W can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 205794-K16J60W | 285-K16J60W |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - K16J60W | 600V 15.8A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 600 volts | |
| PD | 130000 milliwatts | 130000 milliwatts |